Memory Protection Devices, Inc. Coin Cell Holder BK-885-TR

Description
HOLDER COIN CELL 12MM SMD
Request a Quote Datasheet
Description
HOLDER COIN CELL 12MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Holder - BK-885-TR - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Coin Cell Holder
BK-885-TR
Coin Cell Holder BK-885-TR
HOLDER COIN CELL 12MM SMD

HOLDER COIN CELL 12MM SMD

Buy Now Datasheet
Battery Holders, Clips, Contacts - BK-885-TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-885-TR-ND
Battery Holders, Clips, Contacts BK-885-TR-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - BK-885-CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-885-CT-ND
Battery Holders, Clips, Contacts BK-885-CT-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - BK-885-DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-885-DKR-ND
Battery Holders, Clips, Contacts BK-885-DKR-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Products- Battery Holders, Clips, Contacts - BK-885-TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products- Battery Holders, Clips, Contacts
BK-885-TR
Battery Products- Battery Holders, Clips, Contacts BK-885-TR
Manufacturer: MPD (Memory Protection Devices) Category: Battery Products- Battery Holders, Clips, Contacts Package: Tape & Reel (TR) /Cut Tape (CT) Product Status: Active Battery Type, Function: Coin Cell, Retainer Style: Retainer Mounting Type: PCB, Surface Mount Termination Style: SMD (SMT) Tab Height Above Board: 0.125" (3.17mm) Base Product Number: BK-885

Manufacturer: MPD (Memory Protection Devices)
Category: Battery Products- Battery Holders, Clips, Contacts
Package: Tape & Reel (TR) /Cut Tape (CT)
Product Status: Active
Battery Type, Function: Coin Cell, Retainer
Style: Retainer
Mounting Type: PCB, Surface Mount
Termination Style: SMD (SMT) Tab
Height Above Board: 0.125" (3.17mm)
Base Product Number: BK-885

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey Win Source Electronics
Product Category Battery Holders Battery Holders Battery Holders
Product Number BK-885-TR BK-885-TR-ND BK-885-TR
Product Name Coin Cell Holder Battery Holders, Clips, Contacts Battery Products- Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

THM (Heavy Duty/Dual) Holder for 23mm Cell - 1027 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
CR2032 Battery Contact - CST-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Nickel plated
Cell Capacity Single Cell
View Details