Memory Protection Devices, Inc. Surface Mount Battery Retainer Contact BK-884

Description
Material: 0.25mm Phosphor Bronze, Nickel Plated RoHS Compliant
Request a Quote Datasheet
Description
Material: 0.25mm Phosphor Bronze, Nickel Plated RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Battery Retainer Contact - BK-884 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Surface Mount Battery Retainer Contact
BK-884
Surface Mount Battery Retainer Contact BK-884
Material: 0.25mm Phosphor Bronze, Nickel Plated RoHS Compliant
  1. Material: 0.25mm Phosphor Bronze, Nickel Plated
  2. RoHS Compliant
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BK-884-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-884-ND
Battery Holders, Clips, Contacts BK-884-ND
Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BK-884 BK-884-ND
Product Name Surface Mount Battery Retainer Contact Battery Holders, Clips, Contacts
Type Component Clips Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-118-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
 - 6119605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details