Memory Protection Devices, Inc. Battery Holders, Clips, Contacts BK-870-TR

Description
BATT RETAINER COIN 10MM 1CEL SMD
Datasheet
Description
BATT RETAINER COIN 10MM 1CEL SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - BK-870-TR - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BK-870-TR
Battery Holders, Clips, Contacts BK-870-TR
BATT RETAINER COIN 10MM 1CEL SMD

BATT RETAINER COIN 10MM 1CEL SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number BK-870-TR
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Coin, 10.0mm
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
Lead Acid Batteries - 1891573 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Vrla agm
Capacity 12 ampere-hr
Width / Diameter 5.94 inch (151 mm)
View Details