Memory Protection Devices, Inc. Fuse Clip BK-6010

Description
FUSE CLIP AUTO 0.205X0.025"BLADE
Request a Quote Datasheet
Description
FUSE CLIP AUTO 0.205X0.025"BLADE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip - BK-6010 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Fuse Clip
BK-6010
Fuse Clip BK-6010
FUSE CLIP AUTO 0.205X0.025"BLADE

FUSE CLIP AUTO 0.205X0.025"BLADE

Buy Now Datasheet
Circuit Protection - Fuseholders - 1066837-BK-6010 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1066837-BK-6010
Circuit Protection - Fuseholders 1066837-BK-6010
Win Source Part Number: 1066837-BK-6010 Category: Circuit Protection>Fuseholde rs Termination Style: PC Pin Contact Finish: Nickel Package: Bulk Contact Material: Brass For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Block Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Number of Circuits: 1 Orientation: Vertical Standard Package: 100 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: MPD (Memory Protection Devices) Other Names: BK6010

Win Source Part Number: 1066837-BK-6010
Category: Circuit Protection>Fuseholders
Termination Style: PC Pin
Contact Finish: Nickel
Package: Bulk
Contact Material: Brass
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Block
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Number of Circuits: 1
Orientation: Vertical
Standard Package: 100
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: MPD (Memory Protection Devices)
Other Names: BK6010

Buy Now Datasheet
Fuseholders - BK-6010-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
BK-6010-ND
Fuseholders BK-6010-ND
Fuse Block 1 Circuit Blade Through Hole

Fuse Block 1 Circuit Blade Through Hole

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. Win Source Electronics DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number BK-6010 1066837-BK-6010 BK-6010-ND
Product Name Fuse Clip Circuit Protection - Fuseholders Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-0751.0231-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
3 Pole Fuse Holder - 1492-FB3J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers