Memory Protection Devices, Inc. Battery Holders, Clips, Contacts BHX1-2450-SM

Description
BATT RETAIN COIN 24.5MM 1CEL SMD
Datasheet
Description
BATT RETAIN COIN 24.5MM 1CEL SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - BHX1-2450-SM - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BHX1-2450-SM
Battery Holders, Clips, Contacts BHX1-2450-SM
BATT RETAIN COIN 24.5MM 1CEL SMD

BATT RETAIN COIN 24.5MM 1CEL SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number BHX1-2450-SM
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Coin, 24.5mm
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10214 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 8.5 ampere-hr
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details