Features reverse polarity protection and includes gliding tray
Battery Retainer Coin, 24.5mm 1 Cell PC Pin
| Memory Protection Devices, Inc. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | BHX1-2450-PC | BHX1-2450-PC-ND |
| Product Name | Coin Cell Holder | Battery Holders, Clips, Contacts |
| Type | Coin Cell Holder | Coin Cell Holder; Retainer |
| Material | Polypropylene | |
| Cell Capacity | Single Cell | Single Cell |