Memory Protection Devices, Inc. Battery Products - Battery Holders, Clips, Contacts BHC

Description
Manufacturer: MPD (Memory Protection Devices) Win Source Part Number: 1335126-BHC Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Standard Package: 100 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: C Battery Type, Function: Cylindrical, Holder ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: BH-C,BH-C-ND Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: MPD (Memory Protection Devices) Win Source Part Number: 1335126-BHC Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Standard Package: 100 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: C Battery Type, Function: Cylindrical, Holder ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: BH-C,BH-C-ND Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1335126-BHC - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1335126-BHC
Battery Products - Battery Holders, Clips, Contacts 1335126-BHC
Manufacturer: MPD (Memory Protection Devices) Win Source Part Number: 1335126-BHC Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Standard Package: 100 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: C Battery Type, Function: Cylindrical, Holder ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: BH-C,BH-C-ND Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: MPD (Memory Protection Devices)
Win Source Part Number: 1335126-BHC
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: PC Pin
Standard Package: 100
Mounting: PCB, Through Hole
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: C
Battery Type, Function: Cylindrical, Holder
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: BH-C,BH-C-ND
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1335126-BHC
Product Name Battery Products - Battery Holders, Clips, Contacts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 1934665 - RS Components, Ltd.
Specs
Lead Acid Batteries Lead Crystal
Capacity 12 ampere-hr
View Details