Memory Protection Devices, Inc. Battery Products - Battery Holders, Clips, Contacts BH600

Description
Win Source Part Number: 1032115-BH600 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Bulk Height Above Board: 0.330" (8.38mm) Standard Package: 100 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 16.0mm Mounting Type: PCB, Through Hole Temperature Range - Operating: -55°C ~ 180°C Battery Type, Function: Coin Cell, Holder Battery Series: 1620, 1632, F3 iButton® Alternative Parts (Cross-Reference): BH600BH-600; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: MPD (Memory Protection Devices) Other Names: BH600-NDR,Q5443435AA
Request a Quote Datasheet
Description
Win Source Part Number: 1032115-BH600 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Bulk Height Above Board: 0.330" (8.38mm) Standard Package: 100 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 16.0mm Mounting Type: PCB, Through Hole Temperature Range - Operating: -55°C ~ 180°C Battery Type, Function: Coin Cell, Holder Battery Series: 1620, 1632, F3 iButton® Alternative Parts (Cross-Reference): BH600BH-600; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: MPD (Memory Protection Devices) Other Names: BH600-NDR,Q5443435AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1032115-BH600 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1032115-BH600
Battery Products - Battery Holders, Clips, Contacts 1032115-BH600
Win Source Part Number: 1032115-BH600 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Bulk Height Above Board: 0.330" (8.38mm) Standard Package: 100 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 16.0mm Mounting Type: PCB, Through Hole Temperature Range - Operating: -55°C ~ 180°C Battery Type, Function: Coin Cell, Holder Battery Series: 1620, 1632, F3 iButton® Alternative Parts (Cross-Reference): BH600BH-600; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: MPD (Memory Protection Devices) Other Names: BH600-NDR,Q5443435AA

Win Source Part Number: 1032115-BH600
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: PC Pin
Package: Bulk
Height Above Board: 0.330" (8.38mm)
Standard Package: 100
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 16.0mm
Mounting Type: PCB, Through Hole
Temperature Range - Operating: -55°C ~ 180°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 1620, 1632, F3 iButton®
Alternative Parts (Cross-Reference): BH600BH-600;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: MPD (Memory Protection Devices)
Other Names: BH600-NDR,Q5443435AA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1032115-BH600
Product Name Battery Products - Battery Holders, Clips, Contacts
Operating Temperature -67 to 356 F (-55 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Speciality Size Batteries - 1835715 - RS Components, Ltd.
Specs
Specialty Cells 1/2 aa
Capacity 1.2 ampere-hr
Depth 1 inch (25.5 mm)
View Details