Memory Protection Devices, Inc. D-Cell Holder BH510DL

Description
Model No. BH510DL Description 10 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $4.09 Price, 500 pieces $3.51 Price, 1000 pieces $3.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes CLICK HERE FOR TECHNICAL DRAWING Comments Made in China Series Connection
Description
Model No. BH510DL Description 10 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $4.09 Price, 500 pieces $3.51 Price, 1000 pieces $3.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes CLICK HERE FOR TECHNICAL DRAWING Comments Made in China Series Connection

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
D-Cell Holder
BH510DL
D-Cell Holder BH510DL
Model No. BH510DL Description 10 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $4.09 Price, 500 pieces $3.51 Price, 1000 pieces $3.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes CLICK HERE FOR TECHNICAL DRAWING Comments Made in China Series Connection
Model No.BH510DL
Description10 "D" Battery Holder With Solder Lugs
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$4.09
Price, 500 pieces$3.51
Price, 1000 pieces$3.27
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes

CLICK HERE FOR TECHNICAL DRAWING

CommentsMade in China
Series Connection
Supplier's Site

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH510DL
Product Name D-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - BAT-HLD-007-SMT-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
For 3 C Cells-All Contacts Insulated - 2187 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details