Memory Protection Devices, Inc. D-Cell Holder BH4DSF

Description
Model No. BH4DSF Description 4 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.15 Price, 500 pieces $1.85 Price, 1000 pieces $1.72 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH4DSF Description 4 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.15 Price, 500 pieces $1.85 Price, 1000 pieces $1.72 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Cell Holder - BH4DSF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D-Cell Holder
BH4DSF
D-Cell Holder BH4DSF
Model No. BH4DSF Description 4 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.15 Price, 500 pieces $1.85 Price, 1000 pieces $1.72 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH4DSF
Description4 "D" Battery Holder With 9V Snap Fasteners
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$2.15
Price, 500 pieces$1.85
Price, 1000 pieces$1.72
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH4DSF
Product Name D-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-291-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
 - 6119605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details