Memory Protection Devices, Inc. D-Cell Holder BH48DL

Description
Model No. BH48DL Description 8 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $4.09 Price, 500 pieces $3.51 Price, 1000 pieces $3.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH48DL Description 8 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $4.09 Price, 500 pieces $3.51 Price, 1000 pieces $3.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Cell Holder - BH48DL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D-Cell Holder
BH48DL
D-Cell Holder BH48DL
Model No. BH48DL Description 8 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $4.09 Price, 500 pieces $3.51 Price, 1000 pieces $3.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH48DL
Description8 "D" Battery Holder With Solder Lugs
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$4.09
Price, 500 pieces$3.51
Price, 1000 pieces$3.27
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH48DL-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH48DL-ND
Battery Holders, Clips, Contacts BH48DL-ND
Battery Holder (Open) D 8 Cell Solder Lug

Battery Holder (Open) D 8 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH48DL BH48DL-ND
Product Name D-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1094 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
CR2032 Coin Cell Holder - BCR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder; Coin Cell Holder
Material PAR
Cell Capacity Single Cell
View Details
 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - BAT-HLD-005-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers