Memory Protection Devices, Inc. AA-Cell Holder BH36AAPC

Description
Part Number: BH36AAPC Details: 6 AA Battery Holder With PC Pins Holder Material: Polypropylene Contact Material: Nickel plated overall Color: Black Accessories: BI-UM-3-4, Mylar Battery Insulator Price (100 Pieces): 1.32 Price (500 Pieces): 1.15 Price (1000 Pieces): 1.07 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Series connection Batteries are side by side, tray style
Description
Part Number: BH36AAPC Details: 6 AA Battery Holder With PC Pins Holder Material: Polypropylene Contact Material: Nickel plated overall Color: Black Accessories: BI-UM-3-4, Mylar Battery Insulator Price (100 Pieces): 1.32 Price (500 Pieces): 1.15 Price (1000 Pieces): 1.07 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Series connection Batteries are side by side, tray style

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
AA-Cell Holder
BH36AAPC
AA-Cell Holder BH36AAPC
Part Number: BH36AAPC Details: 6 AA Battery Holder With PC Pins Holder Material: Polypropylene Contact Material: Nickel plated overall Color: Black Accessories: BI-UM-3-4, Mylar Battery Insulator Price (100 Pieces): 1.32 Price (500 Pieces): 1.15 Price (1000 Pieces): 1.07 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Series connection Batteries are side by side, tray style
Part Number:BH36AAPC
Details:6 AA Battery Holder With PC Pins
Holder Material:Polypropylene
Contact Material:Nickel plated overall
Color:Black
Accessories:BI-UM-3-4, Mylar Battery Insulator
Price (100 Pieces):1.32
Price (500 Pieces):1.15
Price (1000 Pieces):1.07
Package Size:100
Lead Time:6-8 weeks
Standard Item:Y
Distributor Stocked:Y
Comments:Series connection
Batteries are side by side, tray style
Supplier's Site

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH36AAPC
Product Name AA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

3 D Cell Holder, Series Connection - 153 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Lithium Battery Holder - CR2 & CR123A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS UL94V-0
Cell Capacity Single Cell
View Details
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details