Memory Protection Devices, Inc. Battery Holders, Clips, Contacts BH32T-C

Description
BATT HLDR COIN 20MM 1 CEL PC PIN
Datasheet
Description
BATT HLDR COIN 20MM 1 CEL PC PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - BH32T-C - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BH32T-C
Battery Holders, Clips, Contacts BH32T-C
BATT HLDR COIN 20MM 1 CEL PC PIN

BATT HLDR COIN 20MM 1 CEL PC PIN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number BH32T-C
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Coin, 20.0mm
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details