Memory Protection Devices, Inc. AA-Cell Holder BH310AAL

Description
SPECIFICATIONS : Plastic material - Polypropylene, Black Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT
Datasheet
Description
SPECIFICATIONS : Plastic material - Polypropylene, Black Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH310AAL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH310AAL
AA-Cell Holder BH310AAL
SPECIFICATIONS : Plastic material - Polypropylene, Black Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT

SPECIFICATIONS :
Plastic material - Polypropylene, Black
Flammability rating-UL94 HB, UL file no. E216959
Temperature Range: -10°C to +100°C
Springs - nickel plated spring steel
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated
Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000
ROHS COMPLIANT

Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH310AAL
Product Name AA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
THM Holder for Dual AA Batteries - 1013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers