Memory Protection Devices, Inc. AA-Cell Holder BH2AASF

Description
Material: Housing: Impact Resistance Nylon #6, Black, UL 94V-2 Material File #UL E 88499(S) Spring: Spring Steel, Nickel Plated Contacts: Spring Steel, Nickel Plated Eyelets: Brass, Nickel Plated Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals
Description
Material: Housing: Impact Resistance Nylon #6, Black, UL 94V-2 Material File #UL E 88499(S) Spring: Spring Steel, Nickel Plated Contacts: Spring Steel, Nickel Plated Eyelets: Brass, Nickel Plated Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
AA-Cell Holder
BH2AASF
AA-Cell Holder BH2AASF
Material: Housing: Impact Resistance Nylon #6, Black, UL 94V-2 Material File #UL E 88499(S) Spring: Spring Steel, Nickel Plated Contacts: Spring Steel, Nickel Plated Eyelets: Brass, Nickel Plated Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals

Material:

Housing: Impact Resistance Nylon #6, Black, UL 94V-2
Material File #UL E 88499(S)
Spring: Spring Steel, Nickel Plated
Contacts: Spring Steel, Nickel Plated
Eyelets: Brass, Nickel Plated
Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals

Supplier's Site

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH2AASF
Product Name AA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 6119598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details
1 N or 12V Cell Holder, PC - 2470 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
5 suppliers
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details