Memory Protection Devices, Inc. AAA-Cell Holder BH28AAAW

Description
Model No. BH28AAAW Description 8 AAA Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.83 Price, 500 pieces $1.57 Price, 1000 pieces $1.46 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH28AAAW Description 8 AAA Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.83 Price, 500 pieces $1.57 Price, 1000 pieces $1.46 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BH28AAAW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BH28AAAW
AAA-Cell Holder BH28AAAW
Model No. BH28AAAW Description 8 AAA Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.83 Price, 500 pieces $1.57 Price, 1000 pieces $1.46 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH28AAAW
Description8 AAA Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.83
Price, 500 pieces$1.57
Price, 1000 pieces$1.46
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH28AAAW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH28AAAW-ND
Battery Holders, Clips, Contacts BH28AAAW-ND
"Battery Holder (Open) AAA 8 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AAA 8 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH28AAAW BH28AAAW-ND
Product Name AAA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

For 3 D Cell-All Contacts Insulated - 2190 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
 - 5123574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details