Memory Protection Devices, Inc. Coin Cell Holder BH2430T-C-HITE

Description
Model No. BH2430T-C-HITE Description CR2430 coin cell battery holder with pc pins, Hi-Temp SMD compatible Holder Material Nylon 66 Contact Material Pos: Phos-Bronze, Neg:stainless steel, Spring tempered, NI pltd overall Color Black with bright nickel contacts Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.93 Price, 500 pieces $0.80 Price, 1000 pieces $0.70 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Features easy battery replacement without tools Hi temperature battery holder is compatible with surface mount process but has PC pins and is not a surface mount leaded component.
Request a Quote Datasheet
Description
Model No. BH2430T-C-HITE Description CR2430 coin cell battery holder with pc pins, Hi-Temp SMD compatible Holder Material Nylon 66 Contact Material Pos: Phos-Bronze, Neg:stainless steel, Spring tempered, NI pltd overall Color Black with bright nickel contacts Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.93 Price, 500 pieces $0.80 Price, 1000 pieces $0.70 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Features easy battery replacement without tools Hi temperature battery holder is compatible with surface mount process but has PC pins and is not a surface mount leaded component.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Holder - BH2430T-C-HITE - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Coin Cell Holder
BH2430T-C-HITE
Coin Cell Holder BH2430T-C-HITE
Model No. BH2430T-C-HITE Description CR2430 coin cell battery holder with pc pins, Hi-Temp SMD compatible Holder Material Nylon 66 Contact Material Pos: Phos-Bronze, Neg:stainless steel, Spring tempered, NI pltd overall Color Black with bright nickel contacts Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.93 Price, 500 pieces $0.80 Price, 1000 pieces $0.70 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Features easy battery replacement without tools Hi temperature battery holder is compatible with surface mount process but has PC pins and is not a surface mount leaded component.
Model No.BH2430T-C-HITE
DescriptionCR2430 coin cell battery holder with pc pins, Hi-Temp SMD compatible
Holder MaterialNylon 66
Contact MaterialPos: Phos-Bronze, Neg:stainless steel, Spring tempered, NI pltd overall
ColorBlack with bright nickel contacts
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.93
Price, 500 pieces$0.80
Price, 1000 pieces$0.70
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Features easy battery replacement without tools
Hi temperature battery holder is compatible with surface mount
process but has PC pins and is not a surface mount leaded component.
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH2430T-C-HITE-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH2430T-C-HITE-ND
Battery Holders, Clips, Contacts BH2430T-C-HITE-ND
Battery Holder (Open) Coin, 24.5mm 1 Cell PC Pin

Battery Holder (Open) Coin, 24.5mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH2430T-C-HITE BH2430T-C-HITE-ND
Product Name Coin Cell Holder Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Cover, Retainer; 2/3 A; 0.720 in.; 1; PBT - 70182089 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details
CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details
 - 594612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details