Memory Protection Devices, Inc. 12 Volt Holder BH223-X2-W

Description
Model No. BH223-X2-W Description Holder For Two DL223A Batteries With 6" Wire Leads Material High Impact HDPE Contact Material Phos-Bronze, nickel plated overall Color Black Accessories Price, 100 pieces $2.39 Price, 500 pieces $1.99 Price, 1000 pieces $1.68 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Battery holder for for two cells, CRP2 or 223A Series connection, 12 volt output six inch Red & Black wire leads
Request a Quote Datasheet
Description
Model No. BH223-X2-W Description Holder For Two DL223A Batteries With 6" Wire Leads Material High Impact HDPE Contact Material Phos-Bronze, nickel plated overall Color Black Accessories Price, 100 pieces $2.39 Price, 500 pieces $1.99 Price, 1000 pieces $1.68 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Battery holder for for two cells, CRP2 or 223A Series connection, 12 volt output six inch Red & Black wire leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
12 Volt Holder
BH223-X2-W
12 Volt Holder BH223-X2-W
Model No. BH223-X2-W Description Holder For Two DL223A Batteries With 6" Wire Leads Material High Impact HDPE Contact Material Phos-Bronze, nickel plated overall Color Black Accessories Price, 100 pieces $2.39 Price, 500 pieces $1.99 Price, 1000 pieces $1.68 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Battery holder for for two cells, CRP2 or 223A Series connection, 12 volt output six inch Red & Black wire leads
Model No.BH223-X2-W
DescriptionHolder For Two DL223A Batteries With 6" Wire Leads
MaterialHigh Impact HDPE
Contact MaterialPhos-Bronze, nickel plated overall
ColorBlack
Accessories
Price, 100 pieces$2.39
Price, 500 pieces$1.99
Price, 1000 pieces$1.68
Package Size100
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsBattery holder for for two cells, CRP2 or 223A
Series connection, 12 volt output
six inch Red & Black wire leads
Supplier's Site
Battery Holders, Clips, Contacts - BH223-X2-W-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH223-X2-W-ND
Battery Holders, Clips, Contacts BH223-X2-W-ND
"Battery Holder (Open) CR-P2 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) CR-P2 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH223-X2-W BH223-X2-W-ND
Product Name 12 Volt Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Cell Capacity Multiple Cell Multiple Cell
Number of Cells 2 2
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder Cover for AA Battery - 1028C - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Size AA; AA
View Details
2 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 4019878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AA
View Details