Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
MEMORY PROTECTION DEVICES, INC.
BH14AAW -- BATTERY HOLDERS, CLIPS, CONTACTS
Memory Protection Devices, Inc.
Battery Holders, Clips, Contacts
BH14AAW
Description
BATT HOLDER AA 4 CELL 6" LEADS
ODG (Origin Data Global)
Done
Datasheet
Description
BATT HOLDER AA 4 CELL 6" LEADS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BH14AAW
Battery Holders, Clips, Contacts
BH14AAW
BATT HOLDER AA 4 CELL 6" LEADS
BATT HOLDER AA 4 CELL 6" LEADS
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Batteries
Product Number
BH14AAW
Product Name
Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes
AA
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speciality Size Batteries
325799
Specs
Primary Batteries
Alkaline-manganese Dioxide
Voltage
1.5 volts
Capacity
2.7 ampere-hr
View Details
AgozTech LLC
Zebra TC5X & TC7X Replacement Battery by AGOZ
AG-TC5373-BTR_ZBR-GBSC
View Details
Advantech
10.1" Industrial-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor, Android 10/13
AIM-78S-200S00
Specs
Weight
2.16 lbs (0.9800 kg)
View Details
Green Cubes Technology
80V FBP-1000 Series eGSE Lithium Batteries
FBP-1227
Specs
Voltage
80 volts
Capacity
420 ampere-hr
Width / Diameter
27 inch (686 mm)
View Details