Memory Protection Devices, Inc. C-Cell Holder BH13CW

Description
Model No. BH13CW Description 3 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.18 Price, 500 pieces $1.00 Price, 1000 pieces $0.94 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BH13CW Description 3 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.18 Price, 500 pieces $1.00 Price, 1000 pieces $0.94 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Cell Holder - BH13CW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C-Cell Holder
BH13CW
C-Cell Holder BH13CW
Model No. BH13CW Description 3 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.18 Price, 500 pieces $1.00 Price, 1000 pieces $0.94 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BH13CW
Description3 "C" Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.18
Price, 500 pieces$1.00
Price, 1000 pieces$0.94
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH13CW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH13CW-ND
Battery Holders, Clips, Contacts BH13CW-ND
"Battery Holder (Open) C 3 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) C 3 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH13CW BH13CW-ND
Product Name C-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5005296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Size Coin Cell or Button Cell
View Details
Compact Multi-Purpose Coin Cell Power Pack - 1086 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details