Memory Protection Devices, Inc. Fuseholders - BF202-6P BF202-6P

Description
Manufacturer: MPD (Memory Protection Devices) Win Source Part Number: 1037353-BF202-6P Contact Finish: Brass For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 1/4" Dia x 1-17/64" L (6.35mm x 32.1mm) Number of Circuits: 6 Mounting: Chassis Mount Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: MPD (Memory Protection Devices) Win Source Part Number: 1037353-BF202-6P Contact Finish: Brass For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 1/4" Dia x 1-17/64" L (6.35mm x 32.1mm) Number of Circuits: 6 Mounting: Chassis Mount Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - BF202-6P - 1037353-BF202-6P - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - BF202-6P
1037353-BF202-6P
Fuseholders - BF202-6P 1037353-BF202-6P
Manufacturer: MPD (Memory Protection Devices) Win Source Part Number: 1037353-BF202-6P Contact Finish: Brass For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 1/4" Dia x 1-17/64" L (6.35mm x 32.1mm) Number of Circuits: 6 Mounting: Chassis Mount Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: MPD (Memory Protection Devices)
Win Source Part Number: 1037353-BF202-6P
Contact Finish: Brass
For Use With/Related Products: 3AG
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 1/4" Dia x 1-17/64" L (6.35mm x 32.1mm)
Number of Circuits: 6
Mounting: Chassis Mount
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuseholders - BF202-6P-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
BF202-6P-ND
Fuseholders BF202-6P-ND
Fuse Block 6 Circuit Cartridge Chassis Mount

Fuse Block 6 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 1037353-BF202-6P BF202-6P-ND
Product Name Fuseholders - BF202-6P Fuseholders
Mounting Chassis Mount Fuse Block; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-707C -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - CS0592-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Block - 1491-N266 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers