Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
MEMORY PROTECTION DEVICES, INC.
BF201-6P -- FUSE BLOCK
Memory Protection Devices, Inc.
Fuse Block
BF201-6P
Description
6 Position 3AG Fuse Block
Memory Protection Devices, Inc.
Done
Datasheet
Description
6 Position 3AG Fuse Block
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Memory Protection Devices, Inc.
Farmingdale, NY, USA
Fuse Block
BF201-6P
Fuse Block
BF201-6P
6 Position 3AG Fuse Block
6 Position 3AG Fuse Block
Supplier's Site
Datasheet
Technical Specifications
Memory Protection Devices, Inc.
Product Category
Fuse Holders
Product Number
BF201-6P
Product Name
Fuse Block
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Fuse Holders
0031.2304
Specs
Standard Fuse Size Accomodated
Other; (Mini)
Approvals / Ratings
UL; CSA; IEC; VDE
Operating Temperature
-40 F (-40 C)
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
Fuse Holder
1494F-J666
Specs
Normal Operating Current
60 amps
Rated Operating Voltage
600 volts
View Details
VICFUSE
Power Fuses Fuse Holders/Fuse Bases - Class T Fuse Blocks
Specs
Normal Operating Current
1 to 600 amps
Rated Operating Voltage
300 to 600 volts
Approvals / Ratings
UL
View Details
RS Components, Ltd.
Fuse Holders
1444548
Specs
Normal Operating Current
125 amps
Operating Temperature
23 to 104 F (-5 to 40 C)
View Details