Memory Protection Devices, Inc. AAA-Cell Holder BCAAAL

Description
Model No. BCAAAL Description 1 AAA Battery Holder With Solder Lugs Holder Material ABS Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.63 Price, 500 pieces $0.56 Price, 1000 pieces $0.50 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China
Request a Quote Datasheet
Description
Model No. BCAAAL Description 1 AAA Battery Holder With Solder Lugs Holder Material ABS Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.63 Price, 500 pieces $0.56 Price, 1000 pieces $0.50 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BCAAAL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BCAAAL
AAA-Cell Holder BCAAAL
Model No. BCAAAL Description 1 AAA Battery Holder With Solder Lugs Holder Material ABS Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.63 Price, 500 pieces $0.56 Price, 1000 pieces $0.50 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China
Model No.BCAAAL
Description1 AAA Battery Holder With Solder Lugs
Holder MaterialABS
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.63
Price, 500 pieces$0.56
Price, 1000 pieces$0.50
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BCAAAL-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BCAAAL-ND
Battery Holders, Clips, Contacts BCAAAL-ND
Battery Holder (Open) AAA 1 Cell Solder Lug

Battery Holder (Open) AAA 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BCAAAL BCAAAL-ND
Product Name AAA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Battery Holder With PC PIN - SN·MP-PC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP / PE / ABS
Cell Capacity Single Cell; Multiple Cell
View Details
2/3A Battery Holder w/ solder lugs - 1119 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers