Memory Protection Devices, Inc. AA-Cell Holder BA4AAW

Description
Part Number: BA4AAW Details: 4 AA Battery Holder With 6" Wire Leads & Pressure Contacts, Springless Holder Material: Polypropylene, flammability rated Ul94V-HB Contact Material: Stainless steel, nickel plated overall Color: Black Accessories: BI-UM-3-4, Mylar Battery Insulator & ABG-43 retainer strap Price (100 Pieces): 2.51 Price (500 Pieces): 2.09 Price (1000 Pieces): 1.76 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China Series Connection Sliding Wipe Contacts, Springless Battery Holder Optional Battery Retainer Strap, P/N: ABG-43
Request a Quote Datasheet
Description
Part Number: BA4AAW Details: 4 AA Battery Holder With 6" Wire Leads & Pressure Contacts, Springless Holder Material: Polypropylene, flammability rated Ul94V-HB Contact Material: Stainless steel, nickel plated overall Color: Black Accessories: BI-UM-3-4, Mylar Battery Insulator & ABG-43 retainer strap Price (100 Pieces): 2.51 Price (500 Pieces): 2.09 Price (1000 Pieces): 1.76 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China Series Connection Sliding Wipe Contacts, Springless Battery Holder Optional Battery Retainer Strap, P/N: ABG-43
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BA4AAW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BA4AAW
AA-Cell Holder BA4AAW
Part Number: BA4AAW Details: 4 AA Battery Holder With 6" Wire Leads & Pressure Contacts, Springless Holder Material: Polypropylene, flammability rated Ul94V-HB Contact Material: Stainless steel, nickel plated overall Color: Black Accessories: BI-UM-3-4, Mylar Battery Insulator & ABG-43 retainer strap Price (100 Pieces): 2.51 Price (500 Pieces): 2.09 Price (1000 Pieces): 1.76 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China Series Connection Sliding Wipe Contacts, Springless Battery Holder Optional Battery Retainer Strap, P/N: ABG-43
Part Number:BA4AAW
Details:4 AA Battery Holder With 6" Wire Leads & Pressure Contacts, Springless
Holder Material:Polypropylene, flammability rated Ul94V-HB
Contact Material:Stainless steel, nickel plated overall
Color:Black
Accessories:BI-UM-3-4, Mylar Battery Insulator & ABG-43 retainer strap
Price (100 Pieces):2.51
Price (500 Pieces):2.09
Price (1000 Pieces):1.76
Package Size:100
Lead Time:6-8 weeks
Standard Item:Y
Distributor Stocked:Y
Comments:Made in China
Series Connection
Sliding Wipe Contacts, Springless Battery Holder
Optional Battery Retainer Strap, P/N: ABG-43
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BA4AAW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BA4AAW-ND
Battery Holders, Clips, Contacts BA4AAW-ND
"Battery Holder (Open) AA 4 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 4 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BA4AAW BA4AAW-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 16mm Cell-Tin Nickel Plate ON T&R - 3012TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
 - 5005296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Size Coin Cell or Button Cell
View Details
CR2032 Coin Cell Holder - BCR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder; Coin Cell Holder
Material PAR
Cell Capacity Single Cell
View Details