Memory Protection Devices, Inc. Battery Products - Battery Holders, Clips, Contacts BA2032

Description
Win Source Part Number: 1314304-BA2032 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Bulk Height Above Board: 0.264" (6.70mm) Standard Package: 5,000 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Through Hole Temperature Range - Operating: -40°C ~ 225°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: MPD (Memory Protection Devices) Other Names: BA2032R
Request a Quote Datasheet
Description
Win Source Part Number: 1314304-BA2032 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Bulk Height Above Board: 0.264" (6.70mm) Standard Package: 5,000 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Through Hole Temperature Range - Operating: -40°C ~ 225°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: MPD (Memory Protection Devices) Other Names: BA2032R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1314304-BA2032 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1314304-BA2032
Battery Products - Battery Holders, Clips, Contacts 1314304-BA2032
Win Source Part Number: 1314304-BA2032 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Bulk Height Above Board: 0.264" (6.70mm) Standard Package: 5,000 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Through Hole Temperature Range - Operating: -40°C ~ 225°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: MPD (Memory Protection Devices) Other Names: BA2032R

Win Source Part Number: 1314304-BA2032
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: PC Pin
Package: Bulk
Height Above Board: 0.264" (6.70mm)
Standard Package: 5,000
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 20.0mm
Mounting Type: PCB, Through Hole
Temperature Range - Operating: -40°C ~ 225°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 2032
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: MPD (Memory Protection Devices)
Other Names: BA2032R

Buy Now Datasheet
Battery Holders, Clips, Contacts - BA2032 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BA2032
Battery Holders, Clips, Contacts BA2032
BATT HLDR COIN 20MM 1 CEL PC PIN

BATT HLDR COIN 20MM 1 CEL PC PIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1314304-BA2032 BA2032
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00167 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details