Memory Protection Devices, Inc. Battery Products - Cigarette Lighter Assemblies APP-003

Description
Win Source Part Number: 1045766-APP-003 Category: Battery Products>Cigarette Lighter Assemblies Type: Auto Power Plug Color: Black Package: Bulk Specifications: ABS, Fused, Strain Relief Standard Package: 100 Voltage - Rated: 12 V Alternative Parts (Cross-Reference): APP-003APP003; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: MPD (Memory Protection Devices) Other Names: APP-003-NDR,APP003
Request a Quote Datasheet
Description
Win Source Part Number: 1045766-APP-003 Category: Battery Products>Cigarette Lighter Assemblies Type: Auto Power Plug Color: Black Package: Bulk Specifications: ABS, Fused, Strain Relief Standard Package: 100 Voltage - Rated: 12 V Alternative Parts (Cross-Reference): APP-003APP003; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: MPD (Memory Protection Devices) Other Names: APP-003-NDR,APP003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Cigarette Lighter Assemblies - 1045766-APP-003 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Cigarette Lighter Assemblies
1045766-APP-003
Battery Products - Cigarette Lighter Assemblies 1045766-APP-003
Win Source Part Number: 1045766-APP-003 Category: Battery Products>Cigarette Lighter Assemblies Type: Auto Power Plug Color: Black Package: Bulk Specifications: ABS, Fused, Strain Relief Standard Package: 100 Voltage - Rated: 12 V Alternative Parts (Cross-Reference): APP-003APP003; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: MPD (Memory Protection Devices) Other Names: APP-003-NDR,APP003

Win Source Part Number: 1045766-APP-003
Category: Battery Products>Cigarette Lighter Assemblies
Type: Auto Power Plug
Color: Black
Package: Bulk
Specifications: ABS, Fused, Strain Relief
Standard Package: 100
Voltage - Rated: 12 V
Alternative Parts (Cross-Reference): APP-003APP003;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: MPD (Memory Protection Devices)
Other Names: APP-003-NDR,APP003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1045766-APP-003
Product Name Battery Products - Cigarette Lighter Assemblies
Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1227-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details