Memcor, Inc. Resistor FR160-1500

Description
RESISTOR, WIREWOUND, CERAMIC, TUBULAR, 1500 OHM, 160 WATT, SOLDER LUG CONNECTION, ENAMEL COATED, (FR160-1.5K), (FR160-1K5). FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, WIREWOUND, CERAMIC, TUBULAR, 1500 OHM, 160 WATT, SOLDER LUG CONNECTION, ENAMEL COATED, (FR160-1.5K), (FR160-1K5). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 211944380 - Radwell International
Willingboro, NJ, United States
Resistor
211944380
Resistor 211944380
RESISTOR, WIREWOUND, CERAMIC, TUBULAR, 1500 OHM, 160 WATT, SOLDER LUG CONNECTION, ENAMEL COATED, (FR160-1.5K), (FR160-1K5). FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, CERAMIC, TUBULAR, 1500 OHM, 160 WATT, SOLDER LUG CONNECTION, ENAMEL COATED, (FR160-1.5K), (FR160-1K5). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 211944380
Product Name Resistor
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details