Meltric Corporation MELC Plug & Receptacle Accessories 7T4F0N20

Description
Junction Box, Metal, 2in.NPT Inlet
Description
Junction Box, Metal, 2in.NPT Inlet

Suppliers

Company
Product
Description
Supplier Links
MELC Plug & Receptacle Accessories - 7T4F0N20 - Galco Industrial Electronics
Madison Heights, MI, United States
MELC Plug & Receptacle Accessories
7T4F0N20
MELC Plug & Receptacle Accessories 7T4F0N20
Junction Box, Metal, 2in.NPT Inlet

Junction Box, Metal, 2in.NPT Inlet

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Industrial Enclosures
Product Number 7T4F0N20
Product Name MELC Plug & Receptacle Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers