Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
MELTRIC CORPORATION
37-98043 -- MELC PIN & SLEEVE
Meltric Corporation
MELC Pin & Sleeve
37-98043
Description
Inlet, 100A, 480V, 3P+G, Metal,
Galco Industrial Electronics
Done
Description
Inlet, 100A, 480V, 3P+G, Metal,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
MELC Pin & Sleeve
37-98043
MELC Pin & Sleeve
37-98043
Inlet, 100A, 480V, 3P+G, Metal,
Inlet, 100A, 480V, 3P+G, Metal,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Power Connectors
Product Number
37-98043
Product Name
MELC Pin & Sleeve
Device Type
Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Fargo Controls, Inc.
Connector Cord Sets
A12A5MP2L3W
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Allen-Bradley / Rockwell Automation
PowerFlex 520 11kW (15Hp) Power Module
25-PM2-D024
Specs
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
TE Connectivity
Circular Power Connectors
1445538-3
Specs
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
BARTEC
PBS/PBM-310 for BPL-AL
pbs pbm 310 for bpl al
Specs
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details