Mellor Electrics, Ltd. DC Motors UBD1106

Description
Mellor Electric UBD1106 DC Geared Motor
Request a Quote
Description
Mellor Electric UBD1106 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8776253 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8776253
DC Motors 8776253
Mellor Electric UBD1106 DC Geared Motor

Mellor Electric UBD1106 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8776253
Product Name DC Motors
Commutation Brush
Output Power 0.0051 HP
Continuous Current 2.19 amps
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Sonic Vibration Motor In China For Electric Toothbrush - YHD-CD02 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 2.7 to 4.5 VDC
Output Power 0.0027 HP
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details
Coreless motors - A16C-07 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details