Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTORS
MELLOR ELECTRICS, LTD.
UBD1105 -- DC MOTORS
Mellor Electrics, Ltd.
DC Motors
UBD1105
Description
Mellor Electric UBD1105 DC Geared Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Mellor Electric UBD1105 DC Geared Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8776250
DC Motors
8776250
Mellor Electric UBD1105 DC Geared Motor
Mellor Electric UBD1105 DC Geared Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
DC Motors
Product Number
8776250
Product Name
DC Motors
Commutation
Brush
Output Power
0.0046 HP
Continuous Current
0.1400 amps
Units
Metric
Unlock Full Specs
to access all available technical data
Similar Products
ETEL S.A.
Torque Motor
TMKi Series
Specs
Commutation
Brushless
Continuous Current
10.9 to 318 amps
Continuous Torque
675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
FAULHABER MICROMO
DC-Micromotors Series 1524 ... SR Precious Metal Commutation
Series 1524 ... SR Precious Metal Commutation
Specs
DC Voltage Range
3.0 VDC
Torque Constant
0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia
7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details
Bodine Electric Company
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
1150
Specs
DC Voltage Range
180.0 VDC
Output Power
0.1429 HP
Continuous Current
0.8000 amps
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PT.3032013-8101 DC motor
Specs
Commutation
Brush
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
View Details