Mellor Electrics, Ltd. DC Motors UBD1005

Description
Mellor Electric UBD1005 DC Geared Motor
Request a Quote
Description
Mellor Electric UBD1005 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2483867 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2483867
DC Motors 2483867
Mellor Electric UBD1005 DC Geared Motor

Mellor Electric UBD1005 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 2483867
Product Name DC Motors
Motor Type DC Motor
Output Power 0.0032 HP
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Gear Type Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 24**...24*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-169 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details