Mellor Electric UBD1004 DC Geared Motor
| RS Components, Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 2483700 |
| Product Name | DC Motors |
| Motor Type | DC Motor |
| Output Power | 0.0039 HP |
| Continuous Torque | 34.5 In-lbs (39.8 kg-cm) |
| Gear Type | Spur; Spur |
| Units | Metric |