Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BRUSHLESS MOTORS
MELLOR ELECTRICS, LTD.
UBB1004 -- DC MOTORS
Mellor Electrics, Ltd.
DC Motors
UBB1004
Description
Mellor Electric UBB1004 DC Geared Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Mellor Electric UBB1004 DC Geared Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8776285
DC Motors
8776285
Mellor Electric UBB1004 DC Geared Motor
Mellor Electric UBB1004 DC Geared Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Brushless Motors
Product Number
8776285
Product Name
DC Motors
Motor Type
DC Motor
Units
Metric
Shaft Size
0.313 inch (7.9 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Constar Motion Co., Ltd
Brushless DC Motor/Outer Rotor
BO3823N2B
Specs
Motor Type
DC Motor
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
View Details
ETEL S.A.
Torque Motor
TMKi Series
Specs
Motor Type
DC Motor
Continuous Current
10.9 to 318 amps
Continuous Torque
675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
Portescap
16ECP52-2A Ultra EC Slotless Brushless DC Motor
16ECP52-2A 49
Specs
Motor Type
DC Motor
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
View Details
Allen-Bradley / Rockwell Automation
MP-Series MPL 480V AC Rotary Servo Motor
MPL-B330P-MK74AA
Specs
Motor Type
AC Servo; Servomotor
AC Voltage & Frequency
460/480V/60Hz
Shaft Speed
5000 rpm
View Details
2
suppliers