Mellor Electrics, Ltd. DC Motors UBB1002

Description
Mellor Electric UBB1002 DC Geared Motor
Request a Quote
Description
Mellor Electric UBB1002 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8776288 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8776288
DC Motors 8776288
Mellor Electric UBB1002 DC Geared Motor

Mellor Electric UBB1002 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Brushless Motors
Product Number 8776288
Product Name DC Motors
Motor Type DC Motor
Continuous Torque 11.5 In-lbs (13.27 kg-cm)
Units Metric
Shaft Size 0.313 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QMT-LA 230 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B580J-SK74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 3750 rpm
View Details
High performance electric fan motor - PBL52 Series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
AC Voltage & Frequency 24 V
Standard DC Voltage 24V
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details