Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BRUSHLESS MOTORS
MELLOR ELECTRICS, LTD.
UBB1001 -- DC MOTORS
Mellor Electrics, Ltd.
DC Motors
UBB1001
Description
Mellor Electric UBB1001 DC Geared Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Mellor Electric UBB1001 DC Geared Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8776279
DC Motors
8776279
Mellor Electric UBB1001 DC Geared Motor
Mellor Electric UBB1001 DC Geared Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Brushless Motors
Product Number
8776279
Product Name
DC Motors
Motor Type
DC Motor
Continuous Torque
17.7 In-lbs (20.41 kg-cm)
Units
Metric
Shaft Size
0.313 inch (7.9 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Sigma-X Mini Motors, 200V
SGM7M-A3A
Specs
Motor Type
Servomotor
Standard DC Voltage
24V
Output Power
0.0442 HP
View Details
Allen-Bradley / Rockwell Automation
MP-Series MPL 480V AC Rotary Servo Motor
MPL-B4530F-HJ72AA
Specs
Motor Type
AC Servo; Servomotor
AC Voltage & Frequency
460/480V/60Hz
Shaft Speed
3000 rpm
View Details
FAULHABER MICROMO
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing
Series 3216 ... BXT H External rotor technology, with housing
Specs
Motor Type
DC Motor
DC Voltage Range
24.0 VDC
Torque Constant
5.07 in-oz/amp (35.8 mN-m/amp)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style
NH1-D64
Specs
Motor Type
DC Motor
Output Power
0.4155 HP
Continuous Current
6.88 amps
View Details