Mellor Electrics, Ltd. DC Motors RS380

Description
Mellor Electric RS380 DC Motor
Request a Quote
Description
Mellor Electric RS380 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2483716 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2483716
DC Motors 2483716
Mellor Electric RS380 DC Motor

Mellor Electric RS380 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2483716
Product Name DC Motors
Commutation Brush
Output Power 0.0060 HP
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

24A-Z Series Parallel Shaft DC Gearmotor - 0159 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 0.4800 amps
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
Ultrasonic DC Motor For Electric Toothbrush - YHD-1511 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details
Brushless DC Motor/Outer Rotor - BO4831NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Output Power 2.16 HP
View Details