Mellor Electrics, Ltd. AC Motors KB1003

Description
Mellor Electric KB1003 AC Geared Motor
Request a Quote
Description
Mellor Electric KB1003 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 8776241 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
8776241
AC Motors 8776241
Mellor Electric KB1003 AC Geared Motor

Mellor Electric KB1003 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 8776241
Product Name AC Motors
AC Construction Geared
Phase Single-phase
Output Power 0.0348 HP
Continuous Torque 177.0 In-lbs (204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2796318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.01 HP
Shaft Speed 1800 rpm
View Details
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2255 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
 - PU.8040127-8103-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 127V/60Hz
Output Power 0.5495 HP
View Details