Mellor Electrics, Ltd. DC Motors FBD1035

Description
Mellor Electric FBD1035 DC Geared Motor
Request a Quote
Description
Mellor Electric FBD1035 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8776266 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8776266
DC Motors 8776266
Mellor Electric FBD1035 DC Geared Motor

Mellor Electric FBD1035 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8776266
Product Name DC Motors
Commutation Brush
Output Power 0.0034 HP
Continuous Current 2.2 amps
Continuous Torque 76.1 In-lbs (87.76 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 80BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V; 72V; 90V; 160V
DC Voltage Range 48.0 to 310.0 VDC
View Details
Motors - AC, DC - 403-1043-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0174 HP
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details