Mellor Electrics, Ltd. DC Motors FBD1023

Description
Mellor Electric FBD1023 DC Geared Motor
Request a Quote
Description
Mellor Electric FBD1023 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8776257 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8776257
DC Motors 8776257
Mellor Electric FBD1023 DC Geared Motor

Mellor Electric FBD1023 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8776257
Product Name DC Motors
Commutation Brush
Output Power 0.0034 HP
Continuous Current 2.2 amps
Continuous Torque 150.4 In-lbs (173 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2642 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.81 in-oz/amp (76.34 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
 - PBL.60 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Micro Motor - 76mm - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details