Mellor Electrics, Ltd. DC Motors FBB1002

Description
Mellor Electric FBB1002 DC Geared Motor
Request a Quote
Description
Mellor Electric FBB1002 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8776275 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8776275
DC Motors 8776275
Mellor Electric FBB1002 DC Geared Motor

Mellor Electric FBB1002 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Brushless Motors
Product Number 8776275
Product Name DC Motors
Motor Type DC Motor
Continuous Torque 150.4 In-lbs (173 kg-cm)
Units Metric
Shaft Size 0.335 inch (8.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Frameless Torque Motor - QTL-310 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
 - PBL.4214024-6101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details