Mellor Electrics, Ltd. DC Motors FBB1001

Description
Mellor Electric FBB1001 DC Geared Motor
Request a Quote
Description
Mellor Electric FBB1001 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8776272 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8776272
DC Motors 8776272
Mellor Electric FBB1001 DC Geared Motor

Mellor Electric FBB1001 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Brushless Motors
Product Number 8776272
Product Name DC Motors
Motor Type DC Motor
Continuous Torque 296.5 In-lbs (342 kg-cm)
Units Metric
Shaft Size 0.335 inch (8.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

34B-FX Series Parallel Shaft BLDC Gearmotor - 3483 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Frameless Torque Motor - QTR-160 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless Motor - YHD-24130 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details