Mellor Electrics, Ltd. AC Motors AC1115

Description
Mellor Electric AC1115 AC Motor
Request a Quote
Description
Mellor Electric AC1115 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 8776244 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
8776244
AC Motors 8776244
Mellor Electric AC1115 AC Motor

Mellor Electric AC1115 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 8776244
Product Name AC Motors
AC Construction Shaded pole
Continuous Torque 0.2 In-lbs (0.2551 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-7620 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 20000 rpm
View Details
Housed AC Motor - SolidPower™ SPP30P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; International Voltages
Output Power 0.1000 HP
Continuous Current 1 amps
View Details
AC Motor - C Frame Model PM60 - PM6012-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0201 HP
Continuous Current 0.2400 amps
View Details