ROUGHING END MILLS -- METRIC CARBIDE END MILLS
Melin Tool Company
Metric Carbide End Mills
Roughing End Mills
Description
Form relieved on high strength carbide for excellent profle milling.
Made from premium submicron grain carbide.
-
Melin Tool Company
-
Melin Tool Company
Description
Form relieved on high strength carbide for excellent profle milling.
Made from premium submicron grain carbide.
Suppliers
Form relieved on high strength carbide for excellent profle milling.
Made from premium submicron grain carbide.
- Form relieved on high strength carbide for excellent profle milling.
- Made from premium submicron grain carbide.
Supplier's Site
Form relieved on high strength carbide for excellent profle milling.
Made from premium submicron grain carbide.
- Form relieved on high strength carbide for excellent profle milling.
- Made from premium submicron grain carbide.
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
Milling Cutters |
|
Product Number
|
Roughing End Mills |
Roughing End Mills |
|
Product Name
|
Metric Carbide End Mills |
High Performance Carbide End Mills |
|
Cutter Type
|
Roughing; Endmill
|
Roughing; Endmill
|
|
Geometry
|
Square
|
Square
|
|
Cutting Ends
|
Single
|
Single
|
|
Cutting Application
|
General Purpose
|
General Purpose
|
|
Units
|
Metric
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.004 inch (0.1 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Endmill
Geometry
Radius
Cutting Ends
Single
View Details
Superior Tool Service, Inc.
Cutter Type
Finishing; Endmill; Helical Form
Geometry
Ballnose (optional feature); Radius (optional feature)
Cutting Ends
Single
View Details