Melin Tool Company Cobalt HSS End Mills Coarse Pitch - HSS (M7)

Description
Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Used in difficult and abrasive materials and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Also available in Cobalt M42 HSS.
Description
Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Used in difficult and abrasive materials and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Also available in Cobalt M42 HSS.

Suppliers

Company
Product
Description
Supplier Links
Cobalt HSS End Mills - Coarse Pitch - HSS (M7) - Melin Tool Company
Cleveland, OH, USA
Cobalt HSS End Mills
Coarse Pitch - HSS (M7)
Cobalt HSS End Mills Coarse Pitch - HSS (M7)
Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Used in difficult and abrasive materials and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Also available in Cobalt M42 HSS.
  • Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills.
  • A rough finish is produced which will require a finishing pass.
  • Used in difficult and abrasive materials and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc.
  • Also available in Cobalt M42 HSS.
Supplier's Site

Technical Specifications

  Melin Tool Company
Product Category Milling Cutters
Product Number Coarse Pitch - HSS (M7)
Product Name Cobalt HSS End Mills
Cutter Type Roughing; Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose; Bronze/Brass; Stainless
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 1.97 inch (50 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12019TIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-2.5-S - Precision Components
Specs
OAL 5.50 inch (140 mm)
Edges Inserts
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details