40° HELIX END MILLS 2 AND 4 FLUTES
| Melin Tool Company | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 40 Degree Helix - 2 & 4 Flute |
| Product Name | High Performance Carbide End Mills |
| Cutter Type | Finishing; Endmill |
| Geometry | Radius |
| Cutting Ends | Single |
| Cutting Application | Stainless; Steel; Titanium |
| Units | Fractional |