Melin Tool Company Cobalt HSS End Mills 2 Flute, Double End - Standard

Description
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways, and pockets.
Description
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways, and pockets.

Suppliers

Company
Product
Description
Supplier Links
Cobalt HSS End Mills - 2 Flute, Double End - Standard - Melin Tool Company
Cleveland, OH, USA
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways, and pockets.
  • General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc.
  • Can be used in profling, slotting, keyways, and pockets.
Supplier's Site

Technical Specifications

  Melin Tool Company
Product Category Milling Cutters
Product Number 2 Flute, Double End - Standard
Product Name Cobalt HSS End Mills
Cutter Type Endmill
Geometry Square
Cutting Ends Double
Cutting Application General Purpose; Stainless; Titanium
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.472 inch (12.0 mm)
OAL 2.95 inch (75 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12011TICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-7.5-S - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details