Win Source Part Number: 1178675-US90AEDC-AAA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Bulk
Applications: Fan Motor Driver
Standard Package: 80
Mounting: SMD (SMT)
Current - Output: 250mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Voltage - Load: 4.7V ~ 30V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 4.7V ~ 30V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Melexis Technologies NV
Base Product Number: US90A
Product Status: Obsolete
IC MOTOR DRIVER ON/OFF 8SOIC Product overview: US90AEDC-AAA-000-SP from Melexis is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-US90AEDC-AAA-000
IC MOTOR DRIVER ON/OFF 8SOIC
Motor Driver On/Off 8-SOIC
IC MOTOR DRIVER ON/OFF 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1178675-US90AEDC-AAA-000-SP | 744-US90AEDC-AAA-000-SP | US90AEDC-AAA-000-SP | US90AEDC-AAA-000-SP | US90AEDC-AAA-000-SP |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 5 to 30 volts | ||||
| DC Input | 5 to 30 volts | 30 volts | |||
| Continuous Current | 0.2500 amps |