Manufacturer: Melexis Technologies NV
Win Source Part Number: 1116725-US5881LSO
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 5mA
Current - Output (Max): 50mA
Sensing Range: 30mT Trip, 30mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-23
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.5 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 1116725-US5881LSO |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US5881LSO |
| Sensor Type | Magnetic |