Manufacturer: Melexis Technologies NV
Win Source Part Number: 1116715-US2881LSO
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 5mA
Current - Output (Max): 50mA
Sensing Range: 4.5mT Trip, -4.5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-23
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH LATCH SOT23
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1116715-US2881LSO | US2881LSO |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US2881LSO | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |